Philips logo

Philips BEARDTRIMMER Series 3000 Stubble and beard trimmer QT4019/15

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146625
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Philips BEARDTRIMMER Series 3000 Stubble and beard trimmer QT4019/15:

Philips BEARDTRIMMER Series 3000 Stubble and beard trimmer QT4019/15, Oil-free maintenance, Black, Red

Long summary description Philips BEARDTRIMMER Series 3000 Stubble and beard trimmer QT4019/15:

Philips BEARDTRIMMER Series 3000 Stubble and beard trimmer QT4019/15. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Cutter width: 3.2 cm. Product colour: Black, Red. Operating time: 35 min, Battery type: NiMH, Charging time: 10 h

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.