Philips logo

Philips Norelco BeardTrimmer 3500 Beard and stubble trimmer QT4014/42

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83522
Info modified on:
04 Apr 2025, 05:38:48
Philips QT4014/42 user manual (1.3 MB)
Important Information Manual (2.5 MB)
Retail Leaflet (492 KB)
Short summary description Philips Norelco BeardTrimmer 3500 Beard and stubble trimmer QT4014/42:

Philips Norelco BeardTrimmer 3500 Beard and stubble trimmer QT4014/42, Black, Grey

Long summary description Philips Norelco BeardTrimmer 3500 Beard and stubble trimmer QT4014/42:

Philips Norelco BeardTrimmer 3500 Beard and stubble trimmer QT4014/42. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Grey. Operating time: 60 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.