Philips logo

Philips BEARDTRIMMER Series 3000 QT4011/15 beard trimmer 20 1 cm Wet & Dry Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112858
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BEARDTRIMMER Series 3000 QT4011/15 beard trimmer 20 1 cm Wet & Dry Black:

Philips BEARDTRIMMER Series 3000 QT4011/15, Washable, Black

Long summary description Philips BEARDTRIMMER Series 3000 QT4011/15 beard trimmer 20 1 cm Wet & Dry Black:

Philips BEARDTRIMMER Series 3000 QT4011/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black. Operating time: 90 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.