Philips logo

Philips BEARDTRIMMER Series 3000 beard and stubble trimmer QT4005/15

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174732
Info modified on:
07 Mar 2024, 15:34:52
Philips QT4005/15 user manual (5.4 MB)
Important Information Manual (2.5 MB)
Short summary description Philips BEARDTRIMMER Series 3000 beard and stubble trimmer QT4005/15:

Philips BEARDTRIMMER Series 3000 beard and stubble trimmer QT4005/15, Washable, Black

Long summary description Philips BEARDTRIMMER Series 3000 beard and stubble trimmer QT4005/15:

Philips BEARDTRIMMER Series 3000 beard and stubble trimmer QT4005/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black. Operating time: 45 min, Battery type: Ni-MH, Battery technology: Nickel-Metal Hydride (NiMH)

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.