Philips logo

Philips BEARDTRIMMER Series 3000 QT4001/15 beard trimmer 10 1 cm Wet & Dry Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81759
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BEARDTRIMMER Series 3000 QT4001/15 beard trimmer 10 1 cm Wet & Dry Blue:

Philips BEARDTRIMMER Series 3000 QT4001/15, Washable, Blue

Long summary description Philips BEARDTRIMMER Series 3000 QT4001/15 beard trimmer 10 1 cm Wet & Dry Blue:

Philips BEARDTRIMMER Series 3000 QT4001/15. Minimum hair length: 1 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Blue. Operating time: 45 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.