Philips logo

Philips OneBlade Pro QP6650/61 Face and Body

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113499
Info modified on:
10 May 2025, 04:50:48
Philips QP6650/61 user manual (1.1 MB)
Important Information Manual (316 KB)
Short summary description Philips OneBlade Pro QP6650/61 Face and Body:

Philips OneBlade Pro QP6650/61 Face and Body, Built-in display, Washable, Battery, Grey

Long summary description Philips OneBlade Pro QP6650/61 Face and Body:

Philips OneBlade Pro QP6650/61 Face and Body. Display type: LED. Product colour: Grey. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery. Base station functions: Charging, Storage

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.