Philips logo

Philips Norelco OneBlade OneBlade 360 with connectivity QP4530/30 Waterproof trimmer and shaver with adjustable comb

Data-sheet quality:
created/standardized by Icecat
Product views:
13284
Info modified on:
28 Apr 2025, 03:39:42
Philips QP4530/30 user manual (1.9 MB)
Important Information Manual (406 KB)
Retail Leaflet (284 KB)
Short summary description Philips Norelco OneBlade OneBlade 360 with connectivity QP4530/30 Waterproof trimmer and shaver with adjustable comb:

Philips Norelco OneBlade OneBlade 360 with connectivity QP4530/30 Waterproof trimmer and shaver with adjustable comb, Foil shaver, Black, Lime, Contour-following technology, Dual protection system, 360 Blade, QP410, QP420, QP430, QP610, QP620, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Norelco OneBlade OneBlade 360 with connectivity QP4530/30 Waterproof trimmer and shaver with adjustable comb:

Philips Norelco OneBlade OneBlade 360 with connectivity QP4530/30 Waterproof trimmer and shaver with adjustable comb. Shaver system: Foil shaver, Product colour: Black, Lime, Shaving system technologies: Contour-following technology, Dual protection system, 360 Blade. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 190 mm, Depth: 32 mm, Height: 230 mm. Package weight: 280.06 g, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.