Philips logo

Philips QC5770/44 hair trimmers/clipper Black, Silver 38 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52332
Info modified on:
14 Mar 2024, 19:37:52
Short summary description Philips QC5770/44 hair trimmers/clipper Black, Silver 38 Lithium-Ion (Li-Ion):

Philips QC5770/44, Black, Silver, 1 mm, 4.2 cm, 4.1 cm, Stainless steel, 60 min

Long summary description Philips QC5770/44 hair trimmers/clipper Black, Silver 38 Lithium-Ion (Li-Ion):

Philips QC5770/44. Product colour: Black, Silver, Minimum hair length: 1 mm, Maximum hair length: 4.2 cm. Operating time: 60 min, Charging time: 1 h, Battery technology: Lithium-Ion (Li-Ion)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.