Philips logo

Philips Shaver series 5000 PowerTouch PT923/18 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110914
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips Shaver series 5000 PowerTouch PT923/18 men's shaver Rotation shaver Trimmer Black, Grey:

Philips Shaver series 5000 PowerTouch PT923/18, Rotation shaver, Black, Grey, Super Lift & Cut, HQ9, 2 year(s), Battery

Long summary description Philips Shaver series 5000 PowerTouch PT923/18 men's shaver Rotation shaver Trimmer Black, Grey:

Philips Shaver series 5000 PowerTouch PT923/18. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package width: 173 mm, Package depth: 88 mm, Package height: 245 mm. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Cordless operation: 60 min, Country of origin: Netherlands

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.