Philips logo

Philips Shaver series 5000 PowerTouch dry electric shaver PT860/16

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237220
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips Shaver series 5000 PowerTouch dry electric shaver PT860/16:

Philips Shaver series 5000 PowerTouch dry electric shaver PT860/16, Rotation shaver, Black, Silver, Charging, HQ8, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Shaver series 5000 PowerTouch dry electric shaver PT860/16:

Philips Shaver series 5000 PowerTouch dry electric shaver PT860/16. Shaver system: Rotation shaver, Product colour: Black, Silver, LED indicators: Charging. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s)

3D tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.