Philips logo

Philips 2000 series PSG2000/20 Steam generator

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57232
Info modified on:
04 Aug 2025, 11:19:22
Short summary description Philips 2000 series PSG2000/20 Steam generator:

Philips 2000 series PSG2000/20 Steam generator, 2400 W, 300 g/min, Ceramic soleplate, 6 bar, 1.4 L, 110 g/min

Long summary description Philips 2000 series PSG2000/20 Steam generator:

Philips 2000 series PSG2000/20 Steam generator. Iron power: 2400 W, Steam boost performance: 300 g/min, Soleplate type: Ceramic soleplate. Cord length: 1.6 m, Hose length: 1.4 m. Width: 120 mm, Depth: 315 mm, Height: 285 mm. Warranty period: 2 year(s). Package width: 230 mm, Package depth: 395 mm, Package height: 308 mm

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.