Philips logo

Philips PQ189/16 men's shaver Rotation shaver Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34445
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips PQ189/16 men's shaver Rotation shaver Black:

Philips PQ189/16, Rotation shaver, Black, Clean cut, HQ56, HQ4+, 2 year(s), Battery

Long summary description Philips PQ189/16 men's shaver Rotation shaver Black:

Philips PQ189/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: Clean cut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Power consumption (standby): 0.25 W. Package type: Box. Quantity per pack: 1 pc(s). Cordless operation: 30 min, Handle(s) features: Non-slip grip

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.