Philips logo

Philips PicoPix Pocket projector PPX3414/EU

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138244
Info modified on:
14 Mar 2024, 19:46:32
Philips PPX3414/EU user manual (5.0 MB)
Product Brochure/Datasheet (296 KB)
Quick start Guide (2.7 MB)
Retail Trade Leaflet (211 KB)
Short summary description Philips PicoPix Pocket projector PPX3414/EU:

Philips PicoPix Pocket projector PPX3414/EU, 140 ANSI lumens, DLP, WVGA (854x480), 1000:1, 16:9, 304.8 - 3048 mm (12 - 120")

Long summary description Philips PicoPix Pocket projector PPX3414/EU:

Philips PicoPix Pocket projector PPX3414/EU. Projector brightness: 140 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Service life of light source: 30000 h. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. HDMI connector type: Mini, USB connector type: Mini-USB. Compatible memory cards: SD, SDHC, SDXC, Internal storage capacity: 4 GB

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.