Philips logo

Philips PicoPix Pocket projector PPX2330/EU

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98947
Info modified on:
14 Mar 2024, 17:23:19
Short summary description Philips PicoPix Pocket projector PPX2330/EU:

Philips PicoPix Pocket projector PPX2330/EU, 30 ANSI lumens, DLP, nHD (640x360), 1500:1, 254 - 1524 mm (10 - 60"), 0.354 - 2.125 m

Long summary description Philips PicoPix Pocket projector PPX2330/EU:

Philips PicoPix Pocket projector PPX2330/EU. Projector brightness: 30 ANSI lumens, Projection technology: DLP, Projector native resolution: nHD (640x360). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 1.6:1. Analog signal format system: NTSC, PAL, SECAM. Compatible memory cards: MicroSD (TransFlash), microSDHC, Internal storage capacity: 2 GB

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.