Philips logo

Philips PicoPix Pocket projector PPX2055/EU

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135520
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips PicoPix Pocket projector PPX2055/EU:

Philips PicoPix Pocket projector PPX2055/EU, 55 ANSI lumens, DLP, WVGA (854x480), 1000:1, 299.7 - 3048 mm (11.8 - 120"), 0.5 - 5 m

Long summary description Philips PicoPix Pocket projector PPX2055/EU:

Philips PicoPix Pocket projector PPX2055/EU. Projector brightness: 55 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 768 (WXGA), 800 x 600 (SVGA). Product type: Standard throw projector, Market positioning: Portable, Product colour: Black, Silver

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.