Philips logo

Philips PicoPix Pocket projector PPX1430/EU

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143521
Info modified on:
14 Mar 2024, 18:16:58
Short summary description Philips PicoPix Pocket projector PPX1430/EU:

Philips PicoPix Pocket projector PPX1430/EU, 30 ANSI lumens, LCOS, SVGA (800x600), 500:1, 129.5 - 2054.9 mm (5.1 - 80.9"), 0.2 - 3 m

Long summary description Philips PicoPix Pocket projector PPX1430/EU:

Philips PicoPix Pocket projector PPX1430/EU. Projector brightness: 30 ANSI lumens, Projection technology: LCOS, Projector native resolution: SVGA (800x600). Service life of light source: 20000 h. Focus: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Compatible memory cards: MMC, SD, SDHC, Maximum memory card size: 32 GB, Internal storage capacity: 2 GB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.