Philips PicoPix Pocket projector PPX1230/EU, 30 ANSI lumens, LCOS, SVGA (800x600), 500:1, 129.5 - 2054.9 mm (5.1 - 80.9"), 4:3, 16:9
Philips PicoPix Pocket projector PPX1230/EU. Projector brightness: 30 ANSI lumens, Projection technology: LCOS, Projector native resolution: SVGA (800x600). Light source type: LED, Service life of light source: 20000 h. Focus: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. RMS rated power: 0.6 W