Philips logo

Philips Portable DVD Player PET835/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106797
Info modified on:
14 Mar 2024, 18:24:48
Short summary description Philips Portable DVD Player PET835/00:

Philips Portable DVD Player PET835/00, Black, CD, CD-R, CD-RW, DVD, NTSC, PAL, 21.6 cm (8.5"), 480 x 234 pixels, LCD

Long summary description Philips Portable DVD Player PET835/00:

Philips Portable DVD Player PET835/00. Product colour: Black, Disc types supported: CD, CD-R, CD-RW, DVD, Analog signal format system: NTSC, PAL. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Headphone connectivity: 3.5 mm, AV output: CVBS, AV input: CVBS. Video formats supported: Divx, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.