Philips logo

Philips PET712 Portable DVD Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78363
Info modified on:
14 Mar 2024, 17:53:05
Short summary description Philips PET712 Portable DVD Player:

Philips PET712 Portable DVD Player, Silver, CD, CD-R, CD-RW, NTSC, PAL, 17.8 cm (7"), LCD, 30 ms

Long summary description Philips PET712 Portable DVD Player:

Philips PET712 Portable DVD Player. Product colour: Silver, Disc types supported: CD, CD-R, CD-RW, Analog signal format system: NTSC, PAL. Display diagonal: 17.8 cm (7"), Display: LCD, Response time: 30 ms. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm, AV output: Composite (CVBS) x1. Video formats supported: Divx, MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.