Philips logo

Philips Portable DVD Player PD7000B/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33431
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Portable DVD Player PD7000B/05:

Philips Portable DVD Player PD7000B/05, Black, SVCD, VCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, NTSC, PAL, Fast forward, Fast reverse, Repeat, Shuffle, Zoom, 17.8 cm (7")

Long summary description Philips Portable DVD Player PD7000B/05:

Philips Portable DVD Player PD7000B/05. Product colour: Black, Playback disc formats: SVCD, VCD, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Speaker power: 0.25 W. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.