Philips logo

Philips ToUcam PRO II webcam 1280 x 960 pixels USB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110836
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips ToUcam PRO II webcam 1280 x 960 pixels USB:

Philips ToUcam PRO II, 1280 x 960 pixels, 60 fps, 640 x 480, 1280 x 960, 1 lx, USB, CCD

Long summary description Philips ToUcam PRO II webcam 1280 x 960 pixels USB:

Philips ToUcam PRO II. Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 60 fps, Still image resolution(s): 640 x 480, 1280 x 960. Interface: USB, Sensor type: CCD. Weight: 100 g. Minimum system requirements: CD DVD-ROM USB port Audio Internet connection. Minimum processor: Pentium II 233 Mhz, Minimum storage drive space: 50 MB, Internal memory: 32 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.