Philips logo

Philips ToUcam II webcam 320 x 240 pixels USB 1.1

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114006
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips ToUcam II webcam 320 x 240 pixels USB 1.1:

Philips ToUcam II, 320 x 240 pixels, 30 fps, 640 x 480 pixels, 10 lx, USB 1.1, CMOS

Long summary description Philips ToUcam II webcam 320 x 240 pixels USB 1.1:

Philips ToUcam II. Maximum video resolution: 320 x 240 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB 1.1, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 100 g. Bundled software: Netmeeting 3.0 PhotoBase 3.0 VRecord. Minimum system requirements: CD/DVD-ROM USB Audio, Minimum RAM: 32 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.