Philips logo

Philips NOSETRIMMER Series 5000 Gentle nose, neck & sideburns trimmer NT5175/16

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195902
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips NOSETRIMMER Series 5000 Gentle nose, neck & sideburns trimmer NT5175/16:

Philips NOSETRIMMER Series 5000 Gentle nose, neck & sideburns trimmer NT5175/16, Beard, Nose, 3 mm, 5 mm, Black, Blue, AA

Long summary description Philips NOSETRIMMER Series 5000 Gentle nose, neck & sideburns trimmer NT5175/16:

Philips NOSETRIMMER Series 5000 Gentle nose, neck & sideburns trimmer NT5175/16. Precision trimmer purpose: Beard, Nose, Minimum hair length: 3 mm, Maximum hair length: 5 mm. Product colour: Black, Blue. Battery type: AA

3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.