Philips logo

Philips NOSETRIMMER Series 3000 Battery-operated nose, ear & eyebrow trimmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
461755
Info modified on:
28 Mar 2024, 16:27:25
End of life date:
01 Sept 2020
Philips NT3160/10 user manual (934 KB)
Short summary description Philips NOSETRIMMER Series 3000 Battery-operated nose, ear & eyebrow trimmer:

Philips NOSETRIMMER Series 3000 Battery-operated nose, ear & eyebrow trimmer, Ear, Eyebrow, Nose, 3 mm, 5 mm, 3 mm, 5 mm, Black, Grey

Long summary description Philips NOSETRIMMER Series 3000 Battery-operated nose, ear & eyebrow trimmer:

Philips NOSETRIMMER Series 3000 Battery-operated nose, ear & eyebrow trimmer. Precision trimmer purpose: Ear, Eyebrow, Nose, Minimum hair length: 3 mm, Maximum hair length: 5 mm. Product colour: Black, Grey, Certification: CE. Battery type: AA, Battery technology: Alkaline, Battery voltage: 1.5 V. Package width: 100 mm, Package depth: 41 mm, Package height: 210 mm

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.