Philips Norelco NOSETRIMMER Series 1000 Comfortable nose and ear trimmer NT1150/10, Ear, Nose, Black, Plastic, AA
Philips Norelco NOSETRIMMER Series 1000 Comfortable nose and ear trimmer NT1150/10. Precision trimmer purpose: Ear, Nose. Product colour: Black, Housing material: Plastic. Battery type: AA