Philips Streamium Wireless music player for Android™ NP3500/12, Black, JPG, AAC, FLAC, MP3, OGG, WMA, LCD, 8 - 320 Kbit/s, 128-bit WEP, 64-bit WEP, WPA, WPA2
Philips Streamium Wireless music player for Android™ NP3500/12. Product colour: Black, Image formats supported: JPG, Audio formats supported: AAC, FLAC, MP3, OGG, WMA. Display: LCD. MP3 bit rates: 8 - 320 Kbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, Networking features: 802.11b/g/n. On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian,...