Philips logo

Philips Streamium Network Music Player NP2900/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161134
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Streamium Network Music Player NP2900/12:

Philips Streamium Network Music Player NP2900/12, eAAC+, FLAC, MP3, WMA, LCD, 8 - 320 Kbit/s, Wireless LAN(802.11g), Wireless LAN(802.11b), 14.8 kg, 346.5 x 69 x 99 mm

Long summary description Philips Streamium Network Music Player NP2900/12:

Philips Streamium Network Music Player NP2900/12. Audio formats supported: eAAC+, FLAC, MP3, WMA. Display: LCD. MP3 bit rates: 8 - 320 Kbit/s. Interface: Wireless LAN(802.11g), Wireless LAN(802.11b). Weight: 14.8 kg, Dimensions (WxDxH): 346.5 x 69 x 99 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.