Philips logo

Philips Streamium Network Music Player NP2500/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121083
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Streamium Network Music Player NP2500/12:

Philips Streamium Network Music Player NP2500/12, eAAC+, FLAC, MP3, WMA, LCD, 8 - 320 Kbit/s, CBR/VBR, Wireless LAN(802.11g), Wireless LAN(802.11b), 110 - 240V / 50 Hz

Long summary description Philips Streamium Network Music Player NP2500/12:

Philips Streamium Network Music Player NP2500/12. Audio formats supported: eAAC+, FLAC, MP3, WMA. Display: LCD. MP3 bit rates: 8 - 320 Kbit/s, WMA sample rates: CBR/VBR. Interface: Wireless LAN(802.11g), Wireless LAN(802.11b). Power requirements: 110 - 240V / 50 Hz, Power consumption (standby): 1 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.