Philips logo

Philips 3000 series Airfryer 6.2 L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12262
Info modified on:
04 Aug 2025, 11:23:24
Short summary description Philips 3000 series Airfryer 6.2 L:

Philips 3000 series Airfryer 6.2 L, Hot air fryer, 6.2 L, 1 kg, Rapid Air, 40 °C, 200 °C

Long summary description Philips 3000 series Airfryer 6.2 L:

Philips 3000 series Airfryer 6.2 L. Product type: Hot air fryer, Capacity: 6.2 L, Fryer food capacity: 1 kg. Construction type: Single, Product colour: Grey, Control type: Touch. Display type: LED. Power: 1700 W, AC input voltage: 220–240, AC input frequency: 50 Hz. Width: 324 mm, Depth: 436 mm, Height: 303 mm

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.