Philips logo

Philips Micro Hi-Fi System MZ-1100/22

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95754
Info modified on:
11 Jul 2022, 13:53:05
Short summary description Philips Micro Hi-Fi System MZ-1100/22:

Philips Micro Hi-Fi System MZ-1100/22, Home audio micro system, Red, 100 W, FM, MW, Auto store, Easy set (plug & play), LCD

Long summary description Philips Micro Hi-Fi System MZ-1100/22:

Philips Micro Hi-Fi System MZ-1100/22. Type: Home audio micro system, Product colour: Red. RMS rated power: 100 W. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Easy set (plug & play). Display type: LCD, Backlight colour: Orange. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.