Philips logo

Philips MMS430 Multimedia Speaker 2.1

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208347
Info modified on:
14 Mar 2024, 17:10:14
Short summary description Philips MMS430 Multimedia Speaker 2.1:

Philips MMS430 Multimedia Speaker 2.1, 2.1 channels, 100 W, 180 - 20000 Hz, 20 - 180 Hz, Wired, 380 mm

Long summary description Philips MMS430 Multimedia Speaker 2.1:

Philips MMS430 Multimedia Speaker 2.1. Audio output channels: 2.1 channels, Peak Music Power Output (PMPO): 100 W. Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer frequency range: 20 - 180 Hz. Connectivity technology: Wired. Master (outer) case width: 380 mm, Master (outer) case length: 440 mm, Master (outer) case height: 375 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.