Philips logo

Philips MMS4040F/94 speaker set 40 W Universal Black 2.1 channels 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79231
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MMS4040F/94 speaker set 40 W Universal Black 2.1 channels 20 W:

Philips MMS4040F/94, 2.1 channels, 40 W, Universal, Black, Wireless, FM

Long summary description Philips MMS4040F/94 speaker set 40 W Universal Black 2.1 channels 20 W:

Philips MMS4040F/94. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Satellite speakers RMS power: 20 W, Satellite speaker dimensions (WxDxH): 105 x 80 x 170 mm. Subwoofer RMS power: 20 W, Subwoofer driver diameter (imperial): 12.7 cm (5"), Subwoofer dimensions (W x D x H): 160 x 240 x 260 mm. Power source: AC. Cables included: RCA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.