Philips Norelco SHAVER Series 9000 MG9510/60, Black, Stainless steel, Plastic, Stainless steel, Rectangle, 0.5 mm, 1.6 cm, 0.2 mm
Philips Norelco SHAVER Series 9000 MG9510/60. Product colour: Black, Stainless steel, Housing material: Plastic, Stainless steel, Shape: Rectangle. Adjustment type: Attachable comb. Power source: Battery, Operating time: 360 min, Battery type: Built-in battery. Warranty period: 8 year(s). Attachment combs: Beard, Body, Ear, Eyebrow, Head, Mustache, Nose