Philips logo

Philips MULTIGROOM Series 7000 14 tools 14-in-1, Face, Hair and Body

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
343279
Info modified on:
07 Feb 2025, 03:05:23
End of life date:
23 Apr 2022
Important Information Manual (172 KB)
Short summary description Philips MULTIGROOM Series 7000 14 tools 14-in-1, Face, Hair and Body:

Philips MULTIGROOM Series 7000 14 tools 14-in-1, Face, Hair and Body, Grey, 3 mm, 7 mm, Beard, Metal, 180 min

Long summary description Philips MULTIGROOM Series 7000 14 tools 14-in-1, Face, Hair and Body:

Philips MULTIGROOM Series 7000 14 tools 14-in-1, Face, Hair and Body. Product colour: Grey, Minimum hair length: 3 mm, Maximum hair length: 7 mm. Operating time: 180 min, Battery type: Built-in battery, Charging time: 1 h. Attachment combs: Beard, Ear, Head, Nose

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.