Philips MULTIGROOM Series 7000 MG7710/15, Black, Silver, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 120 min, Built-in
Philips MULTIGROOM Series 7000 MG7710/15. Product colour: Black, Silver, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 120 min, Battery type: Built-in. Shaving system technologies: DualCut. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker. Bodygroom/hair clipping/facial styling: Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee