Philips logo

Philips MULTIGROOM Series 5000 11-in-1 grooming kit for face, beard & body MG5730/13

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116858
Info modified on:
26 Jul 2024, 09:55:35
Short summary description Philips MULTIGROOM Series 5000 11-in-1 grooming kit for face, beard & body MG5730/13:

Philips MULTIGROOM Series 5000 11-in-1 grooming kit for face, beard & body MG5730/13, Black, Grey, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 80 min, Built-in

Long summary description Philips MULTIGROOM Series 5000 11-in-1 grooming kit for face, beard & body MG5730/13:

Philips MULTIGROOM Series 5000 11-in-1 grooming kit for face, beard & body MG5730/13. Product colour: Black, Grey, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 80 min, Battery type: Built-in. Shaving system technologies: DualCut. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker. Bodygroom/hair clipping/facial styling: Long beard, Short beard, Stubbled look, Sharp lines, Detailed styling, Goatee

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.