Philips logo

Philips MCM760/37 home audio system Home audio micro system 150 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33278
Info modified on:
19 Aug 2024, 21:48:15
Short summary description Philips MCM760/37 home audio system Home audio micro system 150 W Silver:

Philips MCM760/37, Home audio micro system, Silver, Full Logical, 150 W, 2-way, 13.4 cm

Long summary description Philips MCM760/37 home audio system Home audio micro system 150 W Silver:

Philips MCM760/37. Type: Home audio micro system, Product colour: Silver, Cassette deck technology: Full Logical. RMS rated power: 150 W, Speaker type: 2-way, Woofer diameter: 13.4 cm. Supported radio bands: AM, FM, Tuner enhancements: Auto store, Easy set (plug & play), FM band range: 87.5 - 108 MHz. Display type: FTD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.