Philips logo

Philips MCM726 USB Micro Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101555
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM726 USB Micro Hi-Fi System:

Philips MCM726 USB Micro Hi-Fi System, Home audio micro system, Black, Silver, Logic, 100 W, 2-way, 13.3 cm (5.25")

Long summary description Philips MCM726 USB Micro Hi-Fi System:

Philips MCM726 USB Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Silver, Cassette deck technology: Logic. RMS rated power: 100 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 13.3 cm (5.25"). Supported radio bands: FM, MW, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.