Philips MCM720 MP3/WMA Micro Hi-Fi System, Home audio micro system, Black, Logic, 1 deck(s), 1 discs, Top
Philips MCM720 MP3/WMA Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Cassette deck technology: Logic. RMS rated power: 100 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm