Philips Micro Hi-Fi System MC-M350/25, Home audio micro system, Silver, Full Logical, Front, 120 W, 2-way
Philips Micro Hi-Fi System MC-M350/25. Type: Home audio micro system, Product colour: Silver, Cassette deck technology: Full Logical. RMS rated power: 120 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, LW, MW, RDS features: PI, PTY, RT, Tuner enhancements: Auto store. Display type: LCD. Headphone connectivity: 3.5 mm