location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MP3 Micro HiFi-System MCM250

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Micro HiFi-System MCM250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM250/22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895719209
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:44:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MCM250/22 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips MP3 Micro HiFi-System MCM250 :
The long product name of Philips MP3 Micro HiFi-System MCM250. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 20 W, FM/MW/LW, 3.5 mm, AUX, CD, MP3, LCD
More>>>
Philips MP3 Micro HiFi-System MCM250:
The official description of Philips MP3 Micro HiFi-System MCM250 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MP3-CD Playback
Distinctive, elegant design and solid sound technology make this a high performing personal audio system. A CD, digital tuner and tape deck, it can play any CD including Expanium MP3-CD playback.

Enrich your sound experience
- Incredible Surround™ for enhanced audio enjoyment
- Digital Sound Control for optimized music style settings
- Dynamic Bass Boost for deep and dramatic sound
- 2-Way Bass Reflex Speaker System with detachable grilles
- 2x10W RMS/ 2x20W music power

Start the day your way
- Wake up and sleep timer functions
- Logic tape deck
- Digital tuning with 40 preset stations for extra convenience

Longer listening, greater enjoyment
- 10 hours of MP3-CD music

Incredible Surround™
Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field to immerse you in the audio. Using state-of-the-art electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.

Digital Sound Control
Digital Sound Control offers you a choice of pre-set Jazz, Rock, Pop and Classic controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound
Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Dynamic Bass Boost
Dynamic Bass Boost maximizes your music enjoyment by emphasizing the bass content of the music throughout the range of volume settings - from low to high – at the touch of a button! Bottomend bass frequencies usually get lost when the volume is set at a low level. To counteract this, Dynamic Bass Boost can be switched on to boost bass levels, so you can enjoy consistent sound even when you turn down the volume.

Detachable grilles (2-way LSB)
2-Way Bass Reflex Speaker System with detachable grilles

2x10W RMS/ 2x20W music power
2x10W RMS/ 2x20W music power

Wake up and sleep timer
Many of alarm clocks feature a variety of alarm choices. This Philips Clock radio awakens you to radio or the traditional alarm buzzer. The Sleep Timer allows you to program the required length of time for music to coincide with how long you normally take to fall asleep. No matter what your alarm clock needs, whether it's a morning buzzer that produces a steady tone, or listening to your favorite music as you go to sleep, this clock radio has it all.

Logic tape deck
Logic tape deck

40-preset digital tuning
Digital radio offers you additional music options to your music collection on your Philips audio system. Simply tune into the station that you want to preset, press and hold the preset button to memorize the frequency. With preset radio stations that can be stored, you can quickly access your favorite radio station without having to manually tune the frequencies each time.

10 hours of MP3-CD music
MP3 stands for "MPEG 1 Audio layer-3".MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. MP3 has become the standard audio compression format used on the world wide web, allowing quick and easy audio file transfer.

Short summary description Philips MP3 Micro HiFi-System MCM250:
This short summary of the Philips MP3 Micro HiFi-System MCM250 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MP3 Micro HiFi-System MCM250, 2 W, FM, LW, MW, LCD, 3 W, 6.3 kg, 2-Way, Bass Reflex

Long summary description Philips MP3 Micro HiFi-System MCM250:
This is an auto-generated long summary of Philips MP3 Micro HiFi-System MCM250 based on the first three specs of the first five spec groups.

Philips MP3 Micro HiFi-System MCM250. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, LW, MW. Display type: LCD. Power consumption (standby): 3 W. Weight: 6.3 kg

Design
Optical disc player *
Yes
Cassette deck
Yes
Multimedia
Peak Music Power Output (PMPO)
2 W
Radio
Supported radio bands *
FM, LW, MW
Preset stations quantity
40
Display
Display type
LCD
Performance
MP3 playback
Yes
Power
Power consumption (standby)
3 W
Weight & dimensions
Weight
6.3 kg
Packaging content
Remote control included
Yes
Other features
I/O ports
Aux in Headphones out(3.5mm)
Speakers
2-Way, Bass Reflex
Audio system
Incredible Surround
CD-R playback
Yes
CD-RW playback
Yes
Subwoofer dimensions (WxHxD)
130 x 220 x 215 mm