location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM233/58 home audio system Home audio micro system 20 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM233/58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM233/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581669522
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MCM233/58 home audio system Home audio micro system 20 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 20 W Black
  • - Optical disc player
  • - USB port
  • - MP3 playback
More>>>
Short summary description Philips MCM233/58 home audio system Home audio micro system 20 W Black:
This short summary of the Philips MCM233/58 home audio system Home audio micro system 20 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM233/58, Home audio micro system, Black, 1 discs, Front, 20 W, 7.62 cm

Long summary description Philips MCM233/58 home audio system Home audio micro system 20 W Black:
This is an auto-generated long summary of Philips MCM233/58 home audio system Home audio micro system 20 W Black based on the first three specs of the first five spec groups.

Philips MCM233/58. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 7.62 cm. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Product colour *
Black
Optical disc player *
Yes
Cassette deck
No
Number of optical discs
1 discs
Disc loading type
Front
Motorized disc loader
Yes
Multimedia
Number of speakers *
2
RMS rated power *
20 W
Woofer diameter
7.62 cm
Bass reflex
Yes
Karaoke
No
Radio
Supported radio bands *
FM
Radio Data System (RDS)
Yes
Tuner enhancements
Auto store, Auto tuning
Tuner type
Digital
Preset stations quantity
20
Display
Display type
LCD
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Headphone outputs
1
Ports & interfaces
Line-in
Yes
Performance
MP3 playback
Yes
Card reader integrated *
No
Disc types supported
CD, CD-R, CD-RW
Playback modes
Fast Backward, Fast forward, Next, Previous, Repeat, Repeat all, Repeat one, Shuffle
USB direct playback
Yes
Ergonomics
Alarm function
Yes
Integrated clock
Yes
Sleep timer
Yes
Power
Power source *
AC
Power consumption (standby)
1 W
Input voltage
100-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Main unit dimensions (WxDxH)
565 x 103.5 x 245 mm
Package width
620 mm
Package depth
165 mm
Package height
250 mm
Package weight
5.5 kg
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Apple docking compatibility
Not supported
Brand Image Product code Product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250