Philips logo

Philips MCM233/12 home audio system Home audio micro system 20 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203150
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM233/12 home audio system Home audio micro system 20 W Black:

Philips MCM233/12, Home audio micro system, Black, 20 W, 7.62 cm (3"), FM, LCD

Long summary description Philips MCM233/12 home audio system Home audio micro system 20 W Black:

Philips MCM233/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 20 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm

3D tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.