location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM2300/77 home audio system Home audio micro system 15 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM2300/77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2300/77
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185602158
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MCM2300/77 home audio system Home audio micro system 15 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 15 W Black
  • - Optical disc player
  • - USB port
  • - MP3 playback
  • - Integrated timer
More>>>
Short summary description Philips MCM2300/77 home audio system Home audio micro system 15 W Black:
This short summary of the Philips MCM2300/77 home audio system Home audio micro system 15 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM2300/77, Home audio micro system, Black, Tray, 15 W, 7.6 cm, FM

Long summary description Philips MCM2300/77 home audio system Home audio micro system 15 W Black:
This is an auto-generated long summary of Philips MCM2300/77 home audio system Home audio micro system 15 W Black based on the first three specs of the first five spec groups.

Philips MCM2300/77. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 15 W, Woofer diameter: 7.6 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LED. Headphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Product colour *
Black
Optical disc player *
Yes
Cassette deck
No
Disc loading type
Tray
Multimedia
RMS rated power *
15 W
Woofer diameter
7.6 cm
Bass reflex
Yes
Radio
Supported radio bands *
FM
Tuner enhancements
Auto scan, Auto tuning
Tuner type
Digital
Preset stations quantity
20
Display
Display type
LED
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
USB 2.0 ports quantity
1
Audio (L/R) in
1
FM antenna port
Yes
Performance
MP3 playback
Yes
Card reader integrated *
No
Disc types supported
CD, CD-R, CD-RW
Playback modes
Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle
Performance
USB direct playback
Yes
Ergonomics
Alarm function
Yes
Integrated clock
Yes
Integrated timer
Yes
Power
Power source *
AC
Input voltage
100-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
180 mm
Depth
247 mm
Height
121 mm
Weight
3.55 kg
Main unit dimensions (WxDxH)
150 x 125 x 238 mm
Package width
577 mm
Package depth
185 mm
Package height
312 mm
Package weight
4.5 kg
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC
FM antenna
Yes
Other features
Apple docking compatibility
Not supported
Sound enhancement technology
Digital Sound Control
USB/MP3-player playback modes
Rewind, Fast forward, Play/Pause, Previous/Next, Repeat, Random, Stop