Philips logo

Philips MCM166 10W Classic micro music system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158806
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM166 10W Classic micro music system:

Philips MCM166 10W Classic micro music system, Home audio micro system, 10 W, 7.62 cm (3"), Digital, LCD, Blue

Long summary description Philips MCM166 10W Classic micro music system:

Philips MCM166 10W Classic micro music system. Type: Home audio micro system. RMS rated power: 10 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Tuner type: Digital. Display type: LCD, Backlight colour: Blue. Channels quantity: 20 channels

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.