Philips logo

Philips MCM108B Micro Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29991
Info modified on:
11 Jul 2022, 13:44:01
Short summary description Philips MCM108B Micro Hi-Fi System:

Philips MCM108B Micro Hi-Fi System, Home audio micro system, Black, Top, 4 W, 8.9 cm, 8 Ω

Long summary description Philips MCM108B Micro Hi-Fi System:

Philips MCM108B Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Disc loading type: Top. RMS rated power: 4 W, Woofer diameter: 8.9 cm, Impedance: 8 Ω. Supported radio bands: FM, MW, FM band range: 87.5 - 108 MHz. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.