Philips logo

Philips Streamium Wireless Micro Hi-Fi System MCI500H/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116623
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Streamium Wireless Micro Hi-Fi System MCI500H/12:

Philips Streamium Wireless Micro Hi-Fi System MCI500H/12, Home audio mini system, Black, 100 W, 200 W, 13.3 cm (5.25"), FM

Long summary description Philips Streamium Wireless Micro Hi-Fi System MCI500H/12:

Philips Streamium Wireless Micro Hi-Fi System MCI500H/12. Type: Home audio mini system, Product colour: Black. RMS rated power: 100 W, Peak Music Power Output (PMPO): 200 W, Subwoofer driver diameter (imperial): 13.3 cm (5.25"). Supported radio bands: FM, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.