Philips logo

Philips DVD component Hi-Fi system MCD900/93

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71404
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVD component Hi-Fi system MCD900/93:

Philips DVD component Hi-Fi system MCD900/93, Black, Stainless steel, Tray, 100 W, 2-way, FM, CT, PI, PTY, RT

Long summary description Philips DVD component Hi-Fi system MCD900/93:

Philips DVD component Hi-Fi system MCD900/93. Product colour: Black, Stainless steel, Disc loading type: Tray. RMS rated power: 100 W, Speaker type: 2-way. Supported radio bands: FM, RDS features: CT, PI, PTY, RT, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.