Philips logo

Philips MCD716/58 home audio system Home audio micro system 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41214
Info modified on:
14 Mar 2024, 19:46:07
Short summary description Philips MCD716/58 home audio system Home audio micro system 100 W:

Philips MCD716/58, Home audio micro system, Tray, 100 W, 2-way, 1800 W, Dolby Digital

Long summary description Philips MCD716/58 home audio system Home audio micro system 100 W:

Philips MCD716/58. Type: Home audio micro system, Disc loading type: Tray. RMS rated power: 100 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 1800 W. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.