Philips logo

Philips DVD Micro Theatre MCD716/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90301
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD Micro Theatre MCD716/12:

Philips DVD Micro Theatre MCD716/12, Home audio micro system, FM, Digital, VFD, 3.5 mm, 525 mm

Long summary description Philips DVD Micro Theatre MCD716/12:

Philips DVD Micro Theatre MCD716/12. Type: Home audio micro system. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm. Package width: 525 mm, Package depth: 375 mm, Package height: 330 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.